The 947C401K112BDHS is a polypropylene DC link capacitor designed for high current inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 400 µF, a rated voltage of 1100 Vdc, a diameter of 85 mm, a height of 170 mm, and a terminal spacing of 31.7 mm. The capacitor features a maximum rms current of 50 A, an ESR of 4.5 mΩ, and an ESL of 58 nH. It operates within a temperature range of -40 °C to 85 °C and complies with IEC 61071 and IEC 61881 standards. The case is aluminum with a black PVC sleeve, and it uses a dry resin meeting UL94V-0. The terminal is a threaded M8 stud with a lock washer and hex nut provided. The mass is 1.1 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C401K112BDHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |