The 947C321K122CDMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 320 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 170 mm, and a terminal spacing of 45.0 mm. It features a dry, resin-filled construction with an aluminum case and black PVC sleeve, rated for an operating temperature range of -40 °C to 85 °C. The capacitor has a typical ESR of 5.1 mΩ and an ESL of 58 nH, with a maximum RMS current of 47 A at 1-20 kHz for a 40 °C temperature rise. It complies with IEC 61071 and IEC 61881 standards, and its life expectancy is 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
320µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 320µF 1200V
CAP FILM 320UF 10% 1.2KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C321K122CDMS | 338-1397-ND | 2002-947C321K122CDMS | 947C321K122CDMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 320 microF | 320 microF | 320 microF | 320 microF |