The 947C281K112CBMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 280 µF, a rated voltage of 1100 Vdc, a diameter of 90 mm, a height of 120 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 53 A, an ESR of 3.2 mΩ, and an ESL of 41 nH. The capacitor has a metalized film construction with an aluminum case and black PVC sleeve, dry resin fill meeting UL94V-0, and tin-plated brass terminals. It operates from -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and has a thermal resistance of 2.3 °C/W case-to-ambient with a mass of 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C281K112CBMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |