The Type 947C281K112CBIS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It has a capacitance of 280 µF, a rated voltage of 1100 Vdc, and operates within a temperature range of -40 ºC to 85 ºC. The capacitor features a 90 mm diameter, 120 mm height, and 45.0 mm terminal spacing, with an aluminum case and black PVC sleeve. It includes an M8 threaded stud terminal and meets IEC 61071 and IEC 61881 standards. The part has a typical RMS ripple current of 53 A, an ESR of 3.2 mΩ, and an ESL of 41 nH. Its dry resin fill is UL94V-0 rated, and it supports a maximum RMS voltage of 230 Vac with a test voltage of 4 kVac between terminals and case for 60 seconds.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C281K112CBIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |