The 947C211K102CTIS is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and fuel cell systems. It features a dry, resin-filled construction with a tin-plated brass terminal and aluminum case enclosed in a black PVC sleeve. The capacitor has a capacitance of 210 µF, a rated DC voltage of 1000 V, a diameter of 90 mm, a height of 85 mm, and an M5 threaded stud terminal. It supports a maximum RMS current of 58 A, has an ESR of 2.2 mΩ, and an ESL of 29 nH. The operating temperature range is -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage. It complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C211K102CTIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |