The 947C201K132CBMS is a polypropylene DC link capacitor for inverter applications, rated at 200 µF, 1300 Vdc, with a capacitance tolerance of ±10%. It features a 90 mm diameter, 120 mm height, and 45.0 mm terminal spacing. The capacitor has a maximum RMS current rating of 49 A, an ESR of 3.8 mΩ, and an ESL of 41 nH. Its case is made of aluminum with a black PVC sleeve, and it uses dry resin conforming to UL94V-0. Maximum operating temperature is 85 ºC, with a life expectancy of 200,000 hours at 60 ºC and rated voltage. It meets IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C201K132CBMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |