Type 944L low inductance DC link capacitors are designed for fast-switching inverter applications such as EV charging and solar inverters. The part features a plastic UL94V-0 case with integrated mounting flanges and a maximum height of 51 mm. It offers a capacitance of 160 µF with a voltage rating of 800 Vdc, a maximum rms current of 84 A at 55 °C, and an Equivalent Series Inductance (ESL) of 12 nH. The operating temperature range is -40 °C to 85 °C, and it complies with IEC 61071. The termination is available as either an M8 threaded stud or M5 insert, and the part supportsUL Recognized E128034 construction.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 160µF 800V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944L161K801ABI | 338-944L161K801ABI-ND | 2002-944L161K801ABI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 160 microF | 160 microF |