The 943C8W2K-F is an axial film capacitor from the Type 943 series, designed for high pulse and snubber applications with very high dV/dt and pulse current capability. It has a capacitance of 2.00 µF with a ±10% tolerance, rated for 850 Vdc (360 Vac), and operates from -55 ºC to 105 ºC with linear derating above 85 ºC. The part measures 24.7 mm in thickness, 34.2 mm in width, and 64.0 mm in length, with 1.2 mm terminal diameter. It features low inductance (38 nH), low ESR (3 mΩ at 100 kHz), and self-healing properties, with a tin-plated copper terminal and UL94V-0 epoxy fill. The case is wrapped in UL510 polyester tape.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C8W2K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |