Type 943 axial film capacitors are designed for high pulse and snubber applications, featuring very high dV/dt, low inductance, and self-healing capability. The 943C6P33K-F variant has a capacitance of 0.33 µF, a rated voltage of 600 Vdc (300 Vac), and dimensions of 17.1 mm in thickness, 21.8 mm in width, and 34.0 mm in length, with 1.0 mm terminal diameter. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. Typical peak current is 471 A, RMS current is 9.6 A at 70 °C, and dV/dt is 1427 V/µs. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. Capacitance tolerance is ±10%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C6P33K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |