Cornell Dubilier Film Paper Film Capacitors 105RSB122K4J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a 1µF, 1200VDC radial lead film capacitor for high pulse and rms current applications, with a maximum operating temperature of 85°C and a minimum of -40°C. It has a dv/dt rating of 870 V/µs, a typical ESR of 4.1 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 17.5 A at 70°C. The physical dimensions are 41.5 mm × 40 mm × 20 mm with lead spacing of 10.2 mm and terminal diameter of 1.2 mm. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its capacitance tolerance is ±10% at 1 kHz, and it has a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The part is a 1µF, 1200VDC radial lead film capacitor for high pulse and rms current applications, with a maximum operating temperature of 85°C and a minimum of -40°C. It has a dv/dt rating of 870 V/µs, a typical ESR of 4.1 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 17.5 A at 70°C. The physical dimensions are 41.5 mm × 40 mm × 20 mm with lead spacing of 10.2 mm and terminal diameter of 1.2 mm. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Its capacitance tolerance is ±10% at 1 kHz, and it has a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105RSB122K4J
Film Paper Film Capacitors 105RSB122K4J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 4.1 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 40mm
  • Thickness: 20mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 105RSB122K4J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details