The 943C16S47K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a polypropylene dielectric with metal foils and metallized layers for high peak current and low inductance. It has a capacitance of 0.047 µF, a rated DC voltage of 1600 V, and operates within a temperature range of -55 ºC to 105 ºC, with derated voltage at higher temperatures. The component measures 14.3 mm in thickness, 19.0 mm in width, and 34.0 mm in length, with a terminal diameter of 1.0 mm. It offers a capacitance tolerance of ±10%, a dV/dt rating of 3425 V/µs, and a peak current capability of 161 A. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. Typical ESR at 100 kHz is 8 mΩ, and ESL is 20 nH.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C16S47K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |