The Type 943 axial film capacitor, designed for high pulse and snubber applications, has a capacitance of 1.0 µF, a rated DC voltage of 1000 V, and an operating temperature range of -55 °C to 105 °C, with full voltage rated at 85 °C. It features very high dV/dt of 2283 V/µs, a peak current of 1005 A, and an RMS current of 7.6 A at 70 °C. The part measures 14.4 mm in thickness, 19.2 mm in width, and 34.0 mm in length, with tin-plated copper terminals and a polyester tape wrap case filled with UL94V-0 epoxy. It complies with a capacitance tolerance of ±10% and has an insulation resistance exceeding 100,000 MΩ × µF. Self-healing and low inductance are inherent to its hybrid polypropylene film and metallized dielectric construction.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C10P1K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |