The 943C10P15K-F is an axial film capacitor for high-pulse snubber applications, using polypropylene dielectric with metal foil and metallized film construction. It has a capacitance of 0.15 µF, rated for 1000 Vdc (400 Vac), with a ±10% tolerance. Dimensions are 17.2 mm × 21.9 mm × 34.0 mm, with 1.0 mm diameter terminals. It supports a dV/dt of 2283 V/µs and peak current of 342 A, with an rms current of 8.9 A at 70 °C. Operating temperature ranges from -55 °C to 105 °C, with derated voltage above 85 °C. The case is UL510 polyester-wrapped and epoxy-filled to UL94V-0, with tin-plated copper terminals. Insulation resistance exceeds 100,000 MΩ × µF, and life expectancy is 60,000 hours at rated voltage and 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C10P15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |