Cornell Dubilier Film Paper Film Capacitors 942C6W1P5K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 942C6W1P5K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring a round axial case with dimensions of 28.5 mm diameter and 46.0 mm length. It has a rated voltage of 600 Vdc (300 Vac), a capacitance of 1.5 µF with ±10% tolerance, and operates from -55 ºC to 105 ºC with derating above 85 ºC. It offers low inductance, high dV/dt capability, and self-healing properties, with a typical peak current of 1200 A and rms current of 14.8 A at 70 ºC, meeting UL510 and UL94V-0 standards for case and resin materials. The part includes tin-plated copper terminals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 942C6W1P5K-F is a polypropylene film capacitor designed for high pulse and snubber applications, featuring a round axial case with dimensions of 28.5 mm diameter and 46.0 mm length. It has a rated voltage of 600 Vdc (300 Vac), a capacitance of 1.5 µF with ±10% tolerance, and operates from -55 ºC to 105 ºC with derating above 85 ºC. It offers low inductance, high dV/dt capability, and self-healing properties, with a typical peak current of 1200 A and rms current of 14.8 A at 70 ºC, meeting UL510 and UL94V-0 standards for case and resin materials. The part includes tin-plated copper terminals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C6W1P5K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C6W1P5K-F
Film Paper Film Capacitors 942C6W1P5K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors - 942C6W1P5K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
942C6W1P5K-F-ND
Film Capacitors 942C6W1P5K-F-ND
1.5µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial

1.5µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-942C6W1P5K-F
Polypropylene Capacitors, for High Pulse, Snubber 1.5µF 600V

Polypropylene Capacitors, for High Pulse, Snubber 1.5µF 600V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 942C6W1P5K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
942C6W1P5K-F
Capacitors - Film Capacitors 942C6W1P5K-F
CAP FILM 1.5UF 10% 600VDC AXIAL

CAP FILM 1.5UF 10% 600VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 942C6W1P5K-F 942C6W1P5K-F-ND 2002-942C6W1P5K-F 942C6W1P5K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers