Type 942 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt and low inductance. The 942C6P47K-F part is a 0.47 µF capacitor with a rated voltage of 600 Vdc, a diameter of 22.0 mm, a length of 34.0 mm, and a termination of tinned copper wire. It operates within a temperature range of -55 ºC to 105 ºC, with full rated voltage up to 85 ºC. The capacitor has a capacitance tolerance of ±10 %, an ESL of 24 nH, and a peak current rating of 671 A. It features self-healing capability, an insulation resistance greater than 100,000 MΩ × µF, and is constructed with a UL510 polyester tape wrap and UL94V-0 epoxy fill. The case is sealed with a resin meeting UL94V-0 standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.47µF Film Capacitor 300V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.47µF 600V
CAP FILM 0.47UF 10% 600VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C6P47K-F | 338-3959-ND | 2002-942C6P47K-F | 942C6P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |