The 942C20P1K-F is an axial leaded polypropylene film capacitor designed for high pulse and snubber applications, with a rated voltage of 2000 Vdc and a capacitance of 0.10 µF ±10%. It measures 24.5 mm in diameter and 46.0 mm in length, with a terminal diameter of 1.2 mm. The capacitor supports a peak current of 288 A and an rms current of 12.1 A at 70 °C, with a dV/dt capability of 2879 V/µs, an ESL of 30 nH, and an ESR of 5 mΩ at 100 kHz. It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. The device includes self-healing properties and complies with standard life tests of 60,000 hours at rated voltage and 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.1µF 2000V
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
0.1µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 10% 2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C20P1K-F | 2002-942C20P1K-F | 942C20P1K-F | 338-3169-ND | 942C20P1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |