The Type 942 942C16P68K-F is a polypropylene film capacitor designed for high pulse and snubber applications with a rated voltage of 1600 Vdc, capacitance of 0.68 µF, ±10% tolerance, and a case size of 31.5 mm diameter by 64.0 mm length. It features very high dV/dt capability of 1148 V/µs, peak current of 781 A, and rms current of 16.0 A at 70 °C. The capacitor has low inductance of 42 nH and operates between -55 °C and 105 °C, with derating above 85 °C. It uses tin-plated copper terminals, UL94V-0 epoxy fill, and UL510 polyester tape wrap. Self-healing properties and an insulation resistance greater than 100,000 MΩ × µF are included.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.68µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.68µF 1600V
CAP FILM 0.68UF 1.6KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C16P68K-F | 942C16P68K-F-ND | 2002-942C16P68K-F | 942C16P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |