The 942C12P15K-F is an axial film capacitor designed for high pulse and snubber applications, using a hybrid polypropylene film and metallized dielectric. It has a capacitance of 0.15 µF with a tolerance of ±10%, a rated voltage of 1200 Vdc (430 Vac), and operates from -55 ºC to 105 ºC with linear derating above 85 ºC. The capacitor measures 22.5 mm in diameter and 34.0 mm in length, with a maximum ESR of 5 mΩ at 100 kHz and an ESL of 24 nH. It supports a peak current of 428 A and an rms current of 10.2 A at 70 ºC. It features very high dV/dt capability of 2854 V/µs, self-healing, and insulation resistance exceeding 100,000 MΩ × µF. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.15µF 1200V
0.15µF Film Capacitor 430V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.15UF 1.2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C12P15K-F | 2002-942C12P15K-F | 942C12P15K-F-ND | 942C12P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |