Cornell Dubilier Film Paper Film Capacitors 942C10W1K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type 942 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt capability, low inductance, and self-healing properties. The 942C10W1K-F variant has a capacitance of 1.0 µF, rated for 1000 Vdc (400 Vac), with a diameter of 30.0 mm and length of 54.0 mm. It features tin-plated copper terminals, polyester tape wrap casing, and epoxy fill meeting UL94V-0. The operating temperature range is -55 ºC to 105 ºC, with full voltage rating up to 85 ºC and linear derating to 50% at 105 ºC. The part has a typical peak current of 1005 A, rms current of 14.6 A at 70 ºC, and an ESR of 5 mΩ at 100 kHz. The case is constructed with UL510 compliant materials and meets the 3 kVac test voltage between terminals and case. The insulation resistance exceeds 100,000 MΩ × µF.

Datasheet Summary
Powered by GS/AI

Type 942 axial film capacitors are designed for high pulse and snubber applications with very high dV/dt capability, low inductance, and self-healing properties. The 942C10W1K-F variant has a capacitance of 1.0 µF, rated for 1000 Vdc (400 Vac), with a diameter of 30.0 mm and length of 54.0 mm. It features tin-plated copper terminals, polyester tape wrap casing, and epoxy fill meeting UL94V-0. The operating temperature range is -55 ºC to 105 ºC, with full voltage rating up to 85 ºC and linear derating to 50% at 105 ºC. The part has a typical peak current of 1005 A, rms current of 14.6 A at 70 ºC, and an ESR of 5 mΩ at 100 kHz. The case is constructed with UL510 compliant materials and meets the 3 kVac test voltage between terminals and case. The insulation resistance exceeds 100,000 MΩ × µF.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 942C10W1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
942C10W1K-F
Film Paper Film Capacitors 942C10W1K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitors 2002-942C10W1K-F
Polypropylene Capacitors, for High Pulse, Snubber 1µF 1000V

Polypropylene Capacitors, for High Pulse, Snubber 1µF 1000V

Supplier's Site Datasheet
Film Capacitors - 338-4373-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4373-ND
Film Capacitors 338-4373-ND
1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial

1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 942C10W1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
942C10W1K-F
Capacitors - Film Capacitors 942C10W1K-F
CAP FILM 1UF 10% 1KVDC AXIAL

CAP FILM 1UF 10% 1KVDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 942C10W1K-F 2002-942C10W1K-F 338-4373-ND 942C10W1K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers