The Type 942 942C10P22K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a polypropylene dielectric with metal foil and metallized layers for high peak current and low inductance. It has a capacitance of 0.22 µF, a rated voltage of 1000 Vdc (400 Vac), and operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. The part measures 22.5 mm in diameter and 34.0 mm in length, with tin-plated copper wire terminals. It supports a peak current of 502 A and an RMS current of 9.3 A at 70 ºC, with a dV/dt rating of 2283 V/µs. The capacitor meets UL510 for case material and UL94V-0 for epoxy fill, and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.22µF 1000V
0.22µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.22UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C10P22K-F | 2002-942C10P22K-F | 942C10P22K-F-ND | 942C10P22K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |