The 941C8W2P2K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 2.2 µF with a tolerance of ±10%, rated for 850 Vdc (450 Vac), and operates within a temperature range of -55 °C to 105 °C. The part measures 26.5 mm in thickness, 35.9 mm in width, and 46.0 mm in length, with a terminal diameter of 1.2 mm. It has a typical ESR of 3 mΩ at 100 kHz, an ESL of 32 nH, a dV/dt rating of 400 V/µs, and can handle a peak current of 880 A and an RMS current of 20.4 A at 70 °C. The capacitor uses tin-plated copper terminals, UL510 polyester tape wrap for the case, and UL94V-0 epoxy resin fill. It complies with RoHS requirements.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C8W2P2K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |