The 941C30S1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.01 µF, a rated voltage of 3000 Vdc, and dimensions of 7.8 mm in thickness, 14.1 mm in width, and 34.0 mm in length, with a terminal diameter of 0.8 mm. It operates within a temperature range of -55 °C to 105 °C, with derated voltage above 85 °C. The part exhibits a dV/dt rating of 2568 V/µs, a peak current of 26 A, and an rms current of 2.2 A at 70 °C. The insulation resistance exceeds 100,000 MΩ × µF. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals. Capacitance tolerance is ±10%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 941C30S1K-F | 941C30S1K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |