The 941C12P47K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.47 µF with a tolerance of ±10%, rated for 1200 Vdc (500 Vac), and operates across a temperature range of -55°C to 105°C. The component measures 17.7 mm in thickness, 27.1 mm in width, and 46.0 mm in length, with a terminal diameter of 1.2 mm. It exhibits an ESL of 28 nH, a peak current capability of 376 A, and an RMS current rating of 10.9 A at 70°C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C12P47K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |