The 941C12P1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.10 µF with a tolerance of ±10%, rated for 1200 Vdc (500 Vac), and operates from -55 °C to 105 °C with derated voltage above 85 °C. The component measures 11.7 mm in thickness, 18.0 mm in width, and 34.0 mm in length, with tin-plated copper terminals and a UL510 polyester tape wrap case filled with UL94V-0 epoxy. It exhibits an ESL of 20 nH, a peak current rating of 114 A, and an rms current rating of 6.7 A at 100 kHz. The part meets a test voltage of 160% rated DC for 60 seconds between terminals and 3 kVac for 60 seconds between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C12P1K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |