The 940C8W2P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a rated voltage of 1000 Vdc (500 Vac), a capacitance of 2.5 µF, and uses axial tin-plated copper leads. The component measures 34.0 mm in length and 34.0 mm in diameter, with a terminal diameter of 1.2 mm. Its maximum rms current at 70 °C is 19.1 A, and it operates within a temperature range of -55 °C to 105 °C, with derated voltage above 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, and it meets the specified test voltages between terminals and to case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
2.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Polypropylene Capacitors, for Pulse, Snubber 2.5µF 850V
CAP FILM 2.5UF 10% 850VDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C8W2P5K-F | 338-1150-ND | 940C8W2P5K-F | 2002-940C8W2P5K-F | 940C8W2P5K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2.5 microF | 2.5 microF | 2.5 microF | 2.5 microF | 2.5 microF |