The 940C6W2K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and low ESR. It has an axial leaded package with a diameter of 23.5 mm and a length of 46.0 mm, and uses tin-plated copper terminals. Rated for 600 Vdc, it offers a capacitance of 2.00 µF with ±10% tolerance, supports a peak current of 255 A, and has a maximum rms current of 11.8 A at 70 °C. The capacitor operates from -55 °C to 105 °C, with full voltage rating up to 85 °C. Its construction includes UL510 polyester tape and UL94V-0 epoxy encapsulation.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
2µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 2µF 600V
CAP FILM 2UF 10% 600VDC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6W2K-F | 940C6W2K-F | 338-1140-ND | 2002-940C6W2K-F | 940C6W2K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |