The 940C6P15K-F is an axial leaded polypropylene film capacitor for pulse and snubber applications, with a capacitance of 0.15 µF, rated for 600 Vdc (275 Vac), and a capacitance tolerance of ±10%. It measures 10.5 mm in diameter and 34.0 mm in length, with 0.8 mm tin-plated copper leads. The capacitor features low ESR of 13 mΩ at 100 kHz, low inductance of 20 nH, and a high dV/dt capability of 196 V/µs. It supports a peak pulse current of 29 A and an rms current of 4.0 A at 70 °C. The device operates from -55 °C to 105 °C, with derated voltage above 85 °C. Construction uses UL510 polyester tape wrap and UL94V-0 epoxy resin, with self-healing properties and insulation resistance exceeding 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.15µF 600V
0.15µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
CAP FILM 0.15UF 10% 600VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6P15K-F | 2002-940C6P15K-F | 338-2738-ND | 940C6P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |