The 940C30P1K-F is a polypropylene film capacitor for pulse and snubber applications, featuring axial leads and a compact cylindrical case measuring 22.5 mm in diameter and 46.0 mm in length. It has a rated voltage of 3000 Vdc, a capacitance of 0.10 µF with ±10% tolerance, and supports a peak current of 144 A. The capacitor exhibits a high dV/dt capability of 1440 V/µs, low equivalent series resistance of 10 mΩ at 100 kHz, and an equivalent series inductance of 30 nH. It operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy, with tin-plated copper terminals. The part meets an insulation resistance of >100,000 MΩ × µF and withstands a terminal-to-case test voltage of 3 kVac for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.1µF Film Capacitor 500V 3000V (3kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.1µF 3000V
CAP FILM 0.1UF 10% 3KVDC AXIAL
CAP FILM 0.1UF 10% 3KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C30P1K-F | 338-1187-ND | 2002-940C30P1K-F | 940C30P1K-F | 940C30P1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |