The 940C20S33K-F is a polypropylene film capacitor for pulse and snubber applications, with axial leads and a cylindrical case measuring 13.5 mm in diameter and 34.0 mm in length. It has a capacitance of 0.033 µF, a rated voltage of 2000 Vdc, a capacitance tolerance of ±10%, and operates from -55 °C to 105 °C with derated voltage at higher temperatures. The capacitor supports a dV/dt of 1712 V/µs, a peak current of 57 A, and an rms current of 3.8 A at 70 °C. It features low ESR and ESL, self-healing properties, and is constructed with a UL510 polyester tape wrap and UL94V-0 epoxy fill. Termination is tin-plated copper wire.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.033µF 2000V
0.033µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.033UF 10% 2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C20S33K-F | 2002-940C20S33K-F | 338-1172-ND | 940C20S33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |