The 940C20P15K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has an axial leaded construction with a diameter of 19.5 mm, length of 46.0 mm, and terminal diameter of 1.0 mm. The part is rated for 2000 Vdc (500 Vac) and offers a capacitance of 0.150 µF with ±10% tolerance. It has an insulation resistance greater than 100,000 MΩ × µF, operates from -55 °C to 105 °C (derated linearly above 85 °C), and meets UL510 and UL94V-0 material standards. The case is wrapped in polyester tape with epoxy fill, and terminals are tin-plated copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
0.15µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.15µF 2000V
CAP FILM 0.15UF 10% 2KVDC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C20P15K-F | 940C20P15K-F | 338-1176-ND | 2002-940C20P15K-F | 940C20P15K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |