(Capstick ) Metallized Polymer Network 10µF 50V
The Type CS multi-pin metallized polymer network is ideal for the low ESR/ESL requirements in DC to DC converters and switching power supply applications. This unique, robust, capacitor design offers high ripple current capability and high capacitance in a small package. It is available with straight pins on 0.10“ centers for through-hole mounting or with gull wing leads for surface mount assembly. Type CS (Capstick®) is encapsulated in a rugged conformal coating and is packaged in anti-static tubes for easy handling.
Cap Film 10uF 50V 10% (15.7 X 12.7 X 8.1mm) DIP 2.54mm 0.003 Ohm 125C Tube
CAP FILM 10UF 10% 50VDC 10DIP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106K050CS4 | 2002-106K050CS4 | 106K050CS4 | 192-106K050CS4 | 106K050CS4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Cap Film 10uF 50V 10% (15.7 X 12.7 X 8.1mm) DIP 2.54mm 0.003 Ohm 125C Tube | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polymer, Metallized | Polymer, Metallized | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |