The 940C10P68K-F is an axial-leaded polypropylene film capacitor for pulse and snubber applications, with a capacitance of 0.68 µF and a rated voltage of 1000 Vdc. It has a diameter of 28.0 mm, a length of 34.0 mm, and terminal lead diameter of 1.2 mm. The capacitor features low ESR of 5 mΩ at 100 kHz, low ESL of 27 nH, and a peak current capability of 582 A. It supports a dV/dt of 856 V/µs and an rms current of 11.7 A at 70 °C. The operating temperature range is -55 °C to 105 °C, with derated voltage above 85 °C. The case is encapsulated in UL94V-0 epoxy and wrapped with UL510 polyester tape, with tin-plated copper terminals. Self-healing properties and high pulse current capability are inherent to the polypropylene film and dual metallized electrode construction.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.68µF 1000V
0.68µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.68UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C10P68K-F | 2002-940C10P68K-F | 338-1154-ND | 940C10P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |