The 935H1W10K-F is a metallized polypropylene capacitor for high-frequency filtering in switching power supplies, featuring lug terminals and a case size of 20.4 mm diameter by 38.1 mm length with a 57.2 mm lug length. It offers 10 µF capacitance at 100 Vdc (70 Vac) with ±10% tolerance, a maximum ESR of 9 mΩ, and a rated ripple current of 17.8 A rms at 25 °C. It operates from -55 °C to 105 °C with derated voltage above 85 °C, and meets UL recognition for construction under E128034(N). The case is constructed with UL510 polyester tape and UL94V-0 epoxy fill, with tin-plated copper terminals.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 935H1W10K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |