The 930C1W6K-F is a metallized polypropylene capacitor for DC filtering, with a capacitance of 6.00 µF, a rated voltage of 100 Vdc, and an axial leaded package measuring 16.4 mm in diameter and 44.4 mm in length. It has a capacitance tolerance of ±10%, an operating temperature range of -55 °C to 105 °C, and a maximum ripple current of 8.5 A at 25 °C and 20 kHz. The capacitor features a self-healing design, low dissipation factor, UL recognition under E128034(N), and is constructed with polyester tape wrap and epoxy fill meeting UL94V-0. The insulation resistance is 200,000 MΩ × µF, and it withstands a test voltage of 3 kVac between terminals and case for 60 seconds.
6µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 6µF 100V
CAP FILM 6UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W6K-F | 930C1W6K-F-ND | 2002-930C1W6K-F | 930C1W6K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 6 microF | 6 microF | 6 microF | 6 microF |