Cornell Dubilier Film Paper Film Capacitors 930C1W2P2K-F

Description
Axial 1
Request a Quote
Description
Axial 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 930C1W2P2K-F is a metallized polypropylene capacitor for DC filtering in high-voltage, high-frequency switching power supplies. It has a capacitance of 2.2 µF with a tolerance of ±10%, rated for 100 Vdc (70 Vac), and features a case size of 12.9 mm diameter by 31.7 mm length. The capacitor is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals, and is UL recognized under File E128034(N). It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C, and derates linearly to 50% at 105 °C. Maximum ripple current at 20 kHz and 25 °C is 6.8 A, and it has a dissipation factor suitable for low-loss applications. The insulation resistance is 200,000 MΩ × µF, with a test voltage of 200% rated DC for 60 seconds between terminals and 3 kVac for 60 seconds between terminals and case.

Datasheet Summary
Powered by GS/AI

The 930C1W2P2K-F is a metallized polypropylene capacitor for DC filtering in high-voltage, high-frequency switching power supplies. It has a capacitance of 2.2 µF with a tolerance of ±10%, rated for 100 Vdc (70 Vac), and features a case size of 12.9 mm diameter by 31.7 mm length. The capacitor is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals, and is UL recognized under File E128034(N). It operates from -55 °C to 105 °C, with full voltage rating up to 85 °C, and derates linearly to 50% at 105 °C. Maximum ripple current at 20 kHz and 25 °C is 6.8 A, and it has a dissipation factor suitable for low-loss applications. The insulation resistance is 200,000 MΩ × µF, with a test voltage of 200% rated DC for 60 seconds between terminals and 3 kVac for 60 seconds between terminals and case.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 930C1W2P2K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
930C1W2P2K-F
Film Paper Film Capacitors 930C1W2P2K-F
Axial 1

Axial 1

Supplier's Site Datasheet
Film Capacitors - 930C1W2P2K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
930C1W2P2K-F-ND
Film Capacitors 930C1W2P2K-F-ND
2.2µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial

2.2µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-930C1W2P2K-F
Metallized Polypropylene Capacitors for DC Filtering 2.2µF 100V

Metallized Polypropylene Capacitors for DC Filtering 2.2µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 930C1W2P2K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
930C1W2P2K-F
Capacitors - Film Capacitors 930C1W2P2K-F
CAP FILM 2.2UF 10% 100VDC AXIAL

CAP FILM 2.2UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 930C1W2P2K-F 930C1W2P2K-F-ND 2002-930C1W2P2K-F 930C1W2P2K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details