The 930C1W1P2K-F is a metallized polypropylene capacitor rated for 100 Vdc with a capacitance of 1.2 µF and a tolerance of ±10%. It features an axial lead configuration with tin-plated copper terminals, measures 11.5 mm in diameter and 25.4 mm in length, and is designed for DC filtering in high-frequency switching power supplies. The capacitor is UL recognized for construction under UL File Number E128034(N), has an operating temperature range of -55 ºC to 105 ºC, and is self-healing with low dissipation factor. Maximum ripple current at 20 kHz is 5.7 A at 25 ºC and derates to 2.8 A at 85 ºC. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill.
Metallized Polypropylene Capacitors for DC Filtering 1.2µF 100V
1.2µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W1P2K-F | 2002-930C1W1P2K-F | 930C1W1P2K-F-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF |