The 930C1P56K-F is a metallized polypropylene capacitor for DC filtering in high-frequency switching power supplies, with a capacitance of 0.56 µF, rated for 100 Vdc, and a tolerance of ±10%. It features a case size of 8.2 mm diameter and 25.4 mm length, with tin-plated copper wire terminals. The capacitor is self-healing, has a dissipation factor of 20-100 kHz, and is UL recognized for construction under E128034(N). Maximum ripple current at 20 kHz is 3.9 A at 25°C, and it operates from -55°C to 105°C with derated voltage above 85°C. Insulation resistance is 200,000 MΩ × µF, and it meets test voltage requirements of 200% rated DC for 60 s between terminals and 3 kVac for 60 s between terminals and case. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
0.56µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 0.56µF 100V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1P56K-F | 930C1P56K-F-ND | 2002-930C1P56K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |