The 930C1P47K-F is a metallized polypropylene capacitor for DC filtering, with a capacitance of 0.47 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It features a case size of 9.5 mm diameter and 19.0 mm length, with a maximum ESR of 37 mΩ and a maximum dV/dt of 25 V/µs. The capacitor is rated for operation from -55 °C to 105 °C, with derated voltage above 85 °C. It is UL recognized for construction under UL File Number E128034(N), with a tin-plated copper terminal and epoxy fill meeting UL94V-0. Maximum ripple current at 20 kHz and 25 °C is 3.7 A. The case is wrapped in UL510 polyester tape.
0.47µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 0.47µF 100V
CAP FILM 0.47UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1P47K-F | 338-3941-ND | 2002-930C1P47K-F | 930C1P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |