Type 930 metallized polypropylene capacitors are designed for DC filtering in high-voltage, high-frequency switching power supplies. The 930C1P27K-F is a 0.27 µF capacitor with ±10% tolerance, rated for 100 Vdc (70 Vac), and features a case size of 7.6 mm diameter by 19.0 mm length. It has an insulation resistance of 200,000 MΩ × µF, operates from -55 °C to 105 °C, and is UL recognized under File Number E128034(N). The construction uses UL510 polyester tape wrap, UL94V-0 epoxy fill, and tin-plated copper terminals. Maximum ripple current at 20 kHz is 2.6 A at 25 °C, derating to 1.1 A at 85 °C.
Metallized Polypropylene Capacitors for DC Filtering 0.27µF 100V
0.27µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
CAP FILM 0.27UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1P27K-F | 2002-930C1P27K-F | 930C1P27K-F-ND | 930C1P27K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF | 0.2700 microF |