The 829LBA010M2EH is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 82,000 µF, a maximum ESR of 21.03 mΩ at 120 Hz and +20°C, and a rated ripple current of 8.5 A RMS at +85°C. It has dimensions of 35 mm in diameter by 50 mm in height and operates within a temperature range of -40°C to +85°C. The part meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and leakage current not exceeding 100% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 829LBA010M2EH is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 82,000 µF, a maximum ESR of 21.03 mΩ at 120 Hz and +20°C, and a rated ripple current of 8.5 A RMS at +85°C. It has dimensions of 35 mm in diameter by 50 mm in height and operates within a temperature range of -40°C to +85°C. The part meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and leakage current not exceeding 100% of the maximum specified value.