For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 828LMX025M2DD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 8200 µF, a maximum ESR of 0.0607 Ω at 120 Hz and 20°C, and an RMS ripple current rating of 2.16 A at 105°C. It measures 30 mm in diameter and 30 mm in length. The part operates within a temperature range of -40°C to +105°C and is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.15. The case style is classified as code D, with a diameter of 22 to 35 mm, and this specific variant uses straight leads.
Datasheet Summary Powered by GS/AI
The 828LMX025M2DD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 8200 µF, a maximum ESR of 0.0607 Ω at 120 Hz and 20°C, and an RMS ripple current rating of 2.16 A at 105°C. It measures 30 mm in diameter and 30 mm in length. The part operates within a temperature range of -40°C to +105°C and is rated for a 5000-hour load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.15. The case style is classified as code D, with a diameter of 22 to 35 mm, and this specific variant uses straight leads.