Cornell Dubilier Aluminum Electrolytic 828LMX016M2BE

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 828LMX016M2BE is an aluminum electrolytic capacitor rated for 16V DC and 8200 µF capacitance, with a tolerance of +20%. It operates across a temperature range of -40°C to +105°C and has a 5000-hour load life at 105°C with rated voltage and ripple current applied. It has a maximum ESR of 0.091 Ω at 120 Hz and 20°C, and a ripple current rating of 1.87 A at 105°C. The case dimensions are 22 mm in diameter and 35 mm in length. The part meets the series specification for RMS ripple current and ESR at 120 Hz, with no rating for operation above 100 VDC applied at -40°C.

Datasheet Summary
Powered by GS/AI

The 828LMX016M2BE is an aluminum electrolytic capacitor rated for 16V DC and 8200 µF capacitance, with a tolerance of +20%. It operates across a temperature range of -40°C to +105°C and has a 5000-hour load life at 105°C with rated voltage and ripple current applied. It has a maximum ESR of 0.091 Ω at 120 Hz and 20°C, and a ripple current rating of 1.87 A at 105°C. The case dimensions are 22 mm in diameter and 35 mm in length. The part meets the series specification for RMS ripple current and ESR at 120 Hz, with no rating for operation above 100 VDC applied at -40°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 828LMX016M2BE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
828LMX016M2BE
Aluminum Electrolytic 828LMX016M2BE
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 828LMX016M2BE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details