The 828LBA035M2BG is an aluminum electrolytic capacitor rated for 35VDC with a capacitance of 8200μF, designed for filtering and switching power supply applications. It has a maximum ESR of 80.87 mΩ and a rated RMS ripple current of 3.47 A at 120 Hz and +85°C. The package dimensions are 22 mm in diameter and 45 mm in length, with lead style code BG. It operates within a temperature range of -25°C to +85°C. The capacitor meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 828LBA035M2BG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |