The 828LBA025M2AF is a snap-in aluminum electrolytic capacitor rated for 25VDC with a capacitance of 8200μF, offering a maximum ripple current of 2.91A at 120Hz and +85°C. It has an ESR of 90.98mΩ and dimensions of 20mm diameter by 40mm length. The capacitor operates within a temperature range of -25°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120Hz and 20°C, with a dissipation factor of 0.2 at 120Hz.
Datasheet Summary Powered by GS/AI
The 828LBA025M2AF is a snap-in aluminum electrolytic capacitor rated for 25VDC with a capacitance of 8200μF, offering a maximum ripple current of 2.91A at 120Hz and +85°C. It has an ESR of 90.98mΩ and dimensions of 20mm diameter by 40mm length. The capacitor operates within a temperature range of -25°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120Hz and 20°C, with a dissipation factor of 0.2 at 120Hz.