The 827UVR2R5MFE is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 2.5 VDC, capaci tance of 820 µF, ESR of 0.2426 Ω at 120 Hz and 20°C, and a maximum ripple current of 4210 mA at 100 kHz and 105°C. It is housed in an 8 mm diameter by 10.2 mm length package and operates over a temperature range of -55°C to +105°C. The unit meets leakage current specifications of 280 µA maximum and maintains stable performance under load life and soldering heat conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827UVR2R5MFE | 827UVR2R5MFE | 827UVR2R5MFE |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |