The 337UVR010MFBJ is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications, with a rated voltage of 10 VDC and a capacitance of 330 µF. It has a maximum ESR of 0.6029 Ω at 120 Hz and 14 mΩ at 100 kHz, with a ripple current rating of 4390 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C and has a size of 8 mm in diameter by 12 mm in length. It meets leakage current limits of 660 µA and maintains stability under load life and damp heat testing. The dissipation factor is specified at 15% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 10V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337UVR010MFBJ | 337UVR010MFBJ | 337UVR010MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |