The 827ULR6R3MFF is a radial aluminum polymer capacitor rated for 6.3 VDC, with a capacitance of 820 µF, a maximum ESR of 7 mΩ at 100 kHz and +20°C, and a maximum ripple current of 5700 mA at 105°C and 100 kHz. It has a leakage current of 1033 µA maximum at +20°C, operates from -55°C to +105°C, and conforms to a 20% capacitance tolerance at 120 Hz and 20°C. The package dimensions are 8 mm diameter by 8 mm length. The part is designed for DC-DC converters, voltage regulators, and decoupling applications, with a 2000-hour load life at 105°C and rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR6R3MFF | 827ULR6R3MFF | 827ULR6R3MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |