Cornell Dubilier Aluminum Polymer 827ULR4R0MFH

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 827ULR4R0MFH is a radial aluminum polymer capacitor rated for 4 VDC with a capacitance of 820 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum ESR of 7 mΩ at 100 kHz and 20°C, and a maximum ripple current of 6100 mA at 105°C and 100 kHz. The leakage current is limited to 656 µA at 20°C. The part is housed in a cylindrical case measuring 8 mm in diameter and 11.5 mm in length, and operates within a temperature range of -55°C to +105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage applied, maintaining capacitance change under 20% and ESR under 150% of maximum specified value. The dissipation factor is 13% maximum at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 827ULR4R0MFH is a radial aluminum polymer capacitor rated for 4 VDC with a capacitance of 820 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum ESR of 7 mΩ at 100 kHz and 20°C, and a maximum ripple current of 6100 mA at 105°C and 100 kHz. The leakage current is limited to 656 µA at 20°C. The part is housed in a cylindrical case measuring 8 mm in diameter and 11.5 mm in length, and operates within a temperature range of -55°C to +105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage applied, maintaining capacitance change under 20% and ESR under 150% of maximum specified value. The dissipation factor is 13% maximum at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 827ULR4R0MFH - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
827ULR4R0MFH
Aluminum Polymer 827ULR4R0MFH
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 827ULR4R0MFH - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
827ULR4R0MFH
Aluminum Polymer Capacitor 827ULR4R0MFH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 827ULR4R0MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
827ULR4R0MFH
Capacitors - Aluminum - Polymer Capacitors 827ULR4R0MFH
CAP ALUM POLY 820UF 20% 4V T/H

CAP ALUM POLY 820UF 20% 4V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 827ULR4R0MFH 827ULR4R0MFH 827ULR4R0MFH
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details