Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated at 4 VDC, with a capacitance of 820 µF, maximum ESR of 7 mΩ at 100 kHz and +20°C, and maximum ripple current of 6100 mA at 105°C. Features a low ESR and high ripple current capability, operates from -55°C to +105°C, and has a radial case with dimensions of 8 mm in diameter and 8 mm in height. Leakage current is specified at 656 µA maximum at +20°C. Complies with 2000 hours of load life testing at 105°C and rated voltage, maintaining capacitance change within ±20%, dissipation factor below 150% of maximum, and ESR below 150% of maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR4R0MFF | 827ULR4R0MFF | 827ULR4R0MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |