Aluminum polymer capacitor with a rated voltage of 2.5 VDC, capacitance of 820 µF, and a maximum ESR of 7 mΩ at 100 kHz. It operates from -55°C to +105°C, supports a ripple current of up to 5600 mA at 105°C, and has a 5000-hour load life at rated voltage. The part is radial, with dimensions of 6.3 mm diameter by 8 mm height, and meets leakage current limits of 410 µA maximum at 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Impedance ratio and dissipation factor remain stable across temperature extremes, and surge voltage is rated at 1.15 times the rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827UER2R5MEF | 827UER2R5MEF | 827UER2R5MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |